TE Connectivity Chip Resistor - Surface Mount RP73PF2A453KBTDF

Description
453 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
453 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A453KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A453KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A453KBTDFCT-ND
453 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

453 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A453KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A453KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A453KBTDFTR-ND
453 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

453 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 453K OHM 1/8W 0.1% 0805 - RP73PF2A453KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/8W 0.1% 0805
RP73PF2A453KBTDF
RES 453K OHM 1/8W 0.1% 0805 RP73PF2A453KBTDF
RES 453Kohm 1/8W 0.1% 0805

RES 453Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 453 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7561 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 453 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7561
Surface Mount Thin Film Resistor, Rp73 Series, 453 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7561
Surface Mount Thin Film Resistor, RP73 Series, 453 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 453 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A453KBTDFCT-ND RP73PF2A453KBTDF 24W7561
Product Name Chip Resistor - Surface Mount RES 453K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 453 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details