TE Connectivity RES 43.2 OHM 1/8W 0.1% 0805 RP73PF2A43R2BTDF

Description
RES 43.2ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 43.2ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/8W 0.1% 0805 - RP73PF2A43R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/8W 0.1% 0805
RP73PF2A43R2BTDF
RES 43.2 OHM 1/8W 0.1% 0805 RP73PF2A43R2BTDF
RES 43.2ohm 1/8W 0.1% 0805

RES 43.2ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A43R2BTDF
Product Name RES 43.2 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers