TE Connectivity RES 42.2K OHM 1/8W 0.1% 0805 RP73PF2A42K2BTDF

Description
RES 42.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 42.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/8W 0.1% 0805 - RP73PF2A42K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/8W 0.1% 0805
RP73PF2A42K2BTDF
RES 42.2K OHM 1/8W 0.1% 0805 RP73PF2A42K2BTDF
RES 42.2Kohm 1/8W 0.1% 0805

RES 42.2Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 42.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7547 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 42.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7547
Surface Mount Thin Film Resistor, Rp73 Series, 42.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7547
Surface Mount Thin Film Resistor, RP73 Series, 42.2 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 42.2 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A42K2BTDF 24W7547
Product Name RES 42.2K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 42.2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers