TE Connectivity RES 412K OHM 1/8W 0.1% 0805 RP73PF2A412KBTDF

Description
RES 412Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 412Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/8W 0.1% 0805 - RP73PF2A412KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/8W 0.1% 0805
RP73PF2A412KBTDF
RES 412K OHM 1/8W 0.1% 0805 RP73PF2A412KBTDF
RES 412Kohm 1/8W 0.1% 0805

RES 412Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A412KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A412KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A412KBTDFTR-ND
412 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

412 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A412KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A412KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A412KBTDFDKR-ND
412 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

412 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A412KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A412KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A412KBTDFCT-ND
412 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

412 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7545 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7545
Surface Mount Thin Film Resistor, Rp73 Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7545
Surface Mount Thin Film Resistor, RP73 Series, 412 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 412 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A412KBTDF 1712-RP73PF2A412KBTDFTR-ND 24W7545
Product Name RES 412K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 412 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 412000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
4 suppliers