TE Connectivity RES 40.2 OHM 1/8W 0.1% 0805 RP73PF2A40R2BTDF

Description
RES 40.2ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 40.2ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/8W 0.1% 0805 - RP73PF2A40R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/8W 0.1% 0805
RP73PF2A40R2BTDF
RES 40.2 OHM 1/8W 0.1% 0805 RP73PF2A40R2BTDF
RES 40.2ohm 1/8W 0.1% 0805

RES 40.2ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A110409DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110409DKR-ND
Chip Resistor - Surface Mount A110409DKR-ND
40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110409CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110409CT-ND
Chip Resistor - Surface Mount A110409CT-ND
40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110409TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110409TR-ND
Chip Resistor - Surface Mount A110409TR-ND
40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 40.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7540 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 40.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7540
Surface Mount Thin Film Resistor, Rp73 Series, 40.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7540
Surface Mount Thin Film Resistor, RP73 Series, 40.2 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 40.2 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A40R2BTDF A110409DKR-ND 24W7540
Product Name RES 40.2 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 40.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers