TE Connectivity Chip Resistor - Surface Mount RP73PF2A402RBTDF

Description
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A402RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A402RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A402RBTDFDKR-ND
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A402RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A402RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A402RBTDFTR-ND
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A402RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A402RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A402RBTDFCT-ND
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 402 OHM 1/8W 0.1% 0805 - RP73PF2A402RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/8W 0.1% 0805
RP73PF2A402RBTDF
RES 402 OHM 1/8W 0.1% 0805 RP73PF2A402RBTDF
RES 402ohm 1/8W 0.1% 0805

RES 402ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 402 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7542 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 402 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7542
Surface Mount Thin Film Resistor, Rp73 Series, 402 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7542
Surface Mount Thin Film Resistor, RP73 Series, 402 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 402 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A402RBTDFDKR-ND RP73PF2A402RBTDF 24W7542
Product Name Chip Resistor - Surface Mount RES 402 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 402 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details