TE Connectivity RES 3.92K OHM 1/8W 0.1% 0805 RP73PF2A3K92BTDF

Description
RES 3.92Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 3.92Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/8W 0.1% 0805 - RP73PF2A3K92BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/8W 0.1% 0805
RP73PF2A3K92BTDF
RES 3.92K OHM 1/8W 0.1% 0805 RP73PF2A3K92BTDF
RES 3.92Kohm 1/8W 0.1% 0805

RES 3.92Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 3.92 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7480 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 3.92 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7480
Surface Mount Thin Film Resistor, Rp73 Series, 3.92 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7480
Surface Mount Thin Film Resistor, RP73 Series, 3.92 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 3.92 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A3K92BTDF 24W7480
Product Name RES 3.92K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 3.92 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details