TE Connectivity RES 3.4K OHM 1/8W 0.1% 0805 RP73PF2A3K4BTDF

Description
RES 3.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/8W 0.1% 0805 - RP73PF2A3K4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/8W 0.1% 0805
RP73PF2A3K4BTDF
RES 3.4K OHM 1/8W 0.1% 0805 RP73PF2A3K4BTDF
RES 3.4Kohm 1/8W 0.1% 0805

RES 3.4Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A3K4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A3K4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A3K4BTDFTR-ND
3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 3.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7474 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 3.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7474
Surface Mount Thin Film Resistor, Rp73 Series, 3.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7474
Surface Mount Thin Film Resistor, RP73 Series, 3.4 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 3.4 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A3K4BTDF 1712-RP73PF2A3K4BTDFTR-ND 24W7474
Product Name RES 3.4K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 3.4 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-2176092-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers