TE Connectivity ™ RES 35.7K OHM 1/8W 0.1% 0805 RP73PF2A35K7BTDF

Description
RES 35.7Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 35.7Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/8W 0.1% 0805 - RP73PF2A35K7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/8W 0.1% 0805
RP73PF2A35K7BTDF
RES 35.7K OHM 1/8W 0.1% 0805 RP73PF2A35K7BTDF
RES 35.7Kohm 1/8W 0.1% 0805

RES 35.7Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A35K7BTDF
Product Name RES 35.7K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details