TE Connectivity Chip Resistor - Surface Mount RP73PF2A34RBTDF

Description
34 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
34 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110402CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110402CT-ND
Chip Resistor - Surface Mount A110402CT-ND
34 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

34 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110402TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110402TR-ND
Chip Resistor - Surface Mount A110402TR-ND
34 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

34 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110402DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110402DKR-ND
Chip Resistor - Surface Mount A110402DKR-ND
34 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

34 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 34 OHM 1/8W 0.1% 0805 - RP73PF2A34RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/8W 0.1% 0805
RP73PF2A34RBTDF
RES 34 OHM 1/8W 0.1% 0805 RP73PF2A34RBTDF
RES 34ohm 1/8W 0.1% 0805

RES 34ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 34 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7503 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 34 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7503
Surface Mount Thin Film Resistor, Rp73 Series, 34 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7503
Surface Mount Thin Film Resistor, RP73 Series, 34 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 34 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110402CT-ND RP73PF2A34RBTDF 24W7503
Product Name Chip Resistor - Surface Mount RES 34 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 34 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details