TE Connectivity RES 34.8 OHM 1/8W 0.1% 0805 RP73PF2A34R8BTDF

Description
RES 34.8ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 34.8ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/8W 0.1% 0805 - RP73PF2A34R8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/8W 0.1% 0805
RP73PF2A34R8BTDF
RES 34.8 OHM 1/8W 0.1% 0805 RP73PF2A34R8BTDF
RES 34.8ohm 1/8W 0.1% 0805

RES 34.8ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 34.8 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7504 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 34.8 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7504
Surface Mount Thin Film Resistor, Rp73 Series, 34.8 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7504
Surface Mount Thin Film Resistor, RP73 Series, 34.8 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 34.8 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A34R8BTDF 24W7504
Product Name RES 34.8 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 34.8 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 34.8 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details