TE Connectivity RES 34K OHM 1/8W 0.1% 0805 RP73PF2A34KBTDF

Description
RES 34Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 34Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/8W 0.1% 0805 - RP73PF2A34KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/8W 0.1% 0805
RP73PF2A34KBTDF
RES 34K OHM 1/8W 0.1% 0805 RP73PF2A34KBTDF
RES 34Kohm 1/8W 0.1% 0805

RES 34Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A34KBTDF
Product Name RES 34K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers