TE Connectivity Chip Resistor - Surface Mount RP73PF2A348RBTDF

Description
348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A348RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A348RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A348RBTDFTR-ND
348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A348RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A348RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A348RBTDFDKR-ND
348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A348RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A348RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A348RBTDFCT-ND
348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 348 OHM 1/8W 0.1% 0805 - RP73PF2A348RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/8W 0.1% 0805
RP73PF2A348RBTDF
RES 348 OHM 1/8W 0.1% 0805 RP73PF2A348RBTDF
RES 348ohm 1/8W 0.1% 0805

RES 348ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 348 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7508 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 348 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7508
Surface Mount Thin Film Resistor, Rp73 Series, 348 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7508
Surface Mount Thin Film Resistor, RP73 Series, 348 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 348 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A348RBTDFTR-ND RP73PF2A348RBTDF 24W7508
Product Name Chip Resistor - Surface Mount RES 348 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 348 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details