TE Connectivity RES 332 OHM 1/8W 0.1% 0805 RP73PF2A332RBTDF

Description
RES 332ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 332ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/8W 0.1% 0805 - RP73PF2A332RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/8W 0.1% 0805
RP73PF2A332RBTDF
RES 332 OHM 1/8W 0.1% 0805 RP73PF2A332RBTDF
RES 332ohm 1/8W 0.1% 0805

RES 332ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A332RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A332RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A332RBTDFCT-ND
332 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

332 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A332RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A332RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A332RBTDFDKR-ND
332 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

332 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A332RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A332RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A332RBTDFTR-ND
332 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

332 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7500 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7500
Surface Mount Thin Film Resistor, Rp73 Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7500
Surface Mount Thin Film Resistor, RP73 Series, 332 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 332 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A332RBTDF 1712-RP73PF2A332RBTDFCT-ND 24W7500
Product Name RES 332 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 332 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details