TE Connectivity RES 316 OHM 1/8W 0.1% 0805 RP73PF2A316RBTDF

Description
RES 316ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 316ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/8W 0.1% 0805 - RP73PF2A316RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/8W 0.1% 0805
RP73PF2A316RBTDF
RES 316 OHM 1/8W 0.1% 0805 RP73PF2A316RBTDF
RES 316ohm 1/8W 0.1% 0805

RES 316ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A316RBTDF
Product Name RES 316 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers