TE Connectivity RES 30.1K OHM 1/8W 0.1% 0805 RP73PF2A30K1BTDF

Description
RES 30.1Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 30.1Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/8W 0.1% 0805 - RP73PF2A30K1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/8W 0.1% 0805
RP73PF2A30K1BTDF
RES 30.1K OHM 1/8W 0.1% 0805 RP73PF2A30K1BTDF
RES 30.1Kohm 1/8W 0.1% 0805

RES 30.1Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A30K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A30K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A30K1BTDFTR-ND
30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A30K1BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A30K1BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A30K1BTDFDKR-ND
30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A30K1BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A30K1BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A30K1BTDFCT-ND
30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 30.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7481 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 30.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7481
Surface Mount Thin Film Resistor, Rp73 Series, 30.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7481
Surface Mount Thin Film Resistor, RP73 Series, 30.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 30.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A30K1BTDF 1712-RP73PF2A30K1BTDFTR-ND 24W7481
Product Name RES 30.1K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 30.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details