309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
RES 309Kohm 1/8W 0.1% 0805
Surface Mount Thin Film Resistor, RP73 Series, 309 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RP73PF2A309KBTDFTR-ND | RP73PF2A309KBTDF | 24W7487 |
| Product Name | Chip Resistor - Surface Mount | RES 309K OHM 1/8W 0.1% 0805 | Surface Mount Thin Film Resistor, Rp73 Series, 309 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |