TE Connectivity Chip Resistor - Surface Mount RP73PF2A301RBTDF

Description
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110493DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110493DKR-ND
Chip Resistor - Surface Mount A110493DKR-ND
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110493CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110493CT-ND
Chip Resistor - Surface Mount A110493CT-ND
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110493TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110493TR-ND
Chip Resistor - Surface Mount A110493TR-ND
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 301 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7486 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 301 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7486
Surface Mount Thin Film Resistor, Rp73 Series, 301 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7486
Surface Mount Thin Film Resistor, RP73 Series, 301 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 301 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A110493DKR-ND 24W7486
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 301 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details