TE Connectivity ™ RES 2.94K OHM 1/8W 0.1% 0805 RP73PF2A2K94BTDF

Description
RES 2.94Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 2.94Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/8W 0.1% 0805 - RP73PF2A2K94BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/8W 0.1% 0805
RP73PF2A2K94BTDF
RES 2.94K OHM 1/8W 0.1% 0805 RP73PF2A2K94BTDF
RES 2.94Kohm 1/8W 0.1% 0805

RES 2.94Kohm 1/8W 0.1% 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF2A2K94BTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF2A2K94BTDF
Resistors - Chip Resistor - Surface Mount RP73PF2A2K94BTDF
Fixed Resistor, Thin Film, 0.25W

Fixed Resistor, Thin Film, 0.25W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number RP73PF2A2K94BTDF RP73PF2A2K94BTDF
Product Name RES 2.94K OHM 1/8W 0.1% 0805 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details