TE Connectivity RES 2.8K OHM 1/8W 0.1% 0805 RP73PF2A2K8BTDF

Description
RES 2.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/8W 0.1% 0805 - RP73PF2A2K8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/8W 0.1% 0805
RP73PF2A2K8BTDF
RES 2.8K OHM 1/8W 0.1% 0805 RP73PF2A2K8BTDF
RES 2.8Kohm 1/8W 0.1% 0805

RES 2.8Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A2K8BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A2K8BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A2K8BTDFCT-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A2K8BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A2K8BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A2K8BTDFTR-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2K8, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 92AH5979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
92AH5979
Res, 2K8, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 92AH5979
RES, 2K8, 0.1%, 0.25W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 2K8, 0.1%, 0.25W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A2K8BTDF 1712-RP73PF2A2K8BTDFCT-ND 92AH5979
Product Name RES 2.8K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, 2K8, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details