TE Connectivity Chip Resistor - Surface Mount RP73PF2A2K74BTDF

Description
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110585DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110585DKR-ND
Chip Resistor - Surface Mount A110585DKR-ND
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110585TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110585TR-ND
Chip Resistor - Surface Mount A110585TR-ND
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110585CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110585CT-ND
Chip Resistor - Surface Mount A110585CT-ND
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 2.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7397 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 2.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7397
Surface Mount Thin Film Resistor, Rp73 Series, 2.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7397
Surface Mount Thin Film Resistor, RP73 Series, 2.74 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 2.74 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A110585DKR-ND 24W7397
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 2.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers