TE Connectivity RES 2.49K OHM 1/8W 0.1% 0805 RP73PF2A2K49BTDF

Description
RES 2.49Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W 0.1% 0805 - RP73PF2A2K49BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W 0.1% 0805
RP73PF2A2K49BTDF
RES 2.49K OHM 1/8W 0.1% 0805 RP73PF2A2K49BTDF
RES 2.49Kohm 1/8W 0.1% 0805

RES 2.49Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A2K49BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A2K49BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A2K49BTDFTR-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A2K49BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A2K49BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A2K49BTDFCT-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A2K49BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A2K49BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A2K49BTDFDKR-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 2.49 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7393 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 2.49 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7393
Surface Mount Thin Film Resistor, Rp73 Series, 2.49 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7393
Surface Mount Thin Film Resistor, RP73 Series, 2.49 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 2.49 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A2K49BTDF 1712-RP73PF2A2K49BTDFTR-ND 24W7393
Product Name RES 2.49K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 2.49 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details