TE Connectivity RES 2.26K OHM 1/8W 0.1% 0805 RP73PF2A2K26BTDF

Description
RES 2.26Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 2.26Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/8W 0.1% 0805 - RP73PF2A2K26BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/8W 0.1% 0805
RP73PF2A2K26BTDF
RES 2.26K OHM 1/8W 0.1% 0805 RP73PF2A2K26BTDF
RES 2.26Kohm 1/8W 0.1% 0805

RES 2.26Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 2.26 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7389 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 2.26 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7389
Surface Mount Thin Film Resistor, Rp73 Series, 2.26 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7389
Surface Mount Thin Film Resistor, RP73 Series, 2.26 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 2.26 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A2K26BTDF 24W7389
Product Name RES 2.26K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 2.26 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details