TE Connectivity RES 2K OHM 1/8W 0.1% 0805 RP73PF2A2K0BTDF

Description
RES 2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/8W 0.1% 0805 - RP73PF2A2K0BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W 0.1% 0805
RP73PF2A2K0BTDF
RES 2K OHM 1/8W 0.1% 0805 RP73PF2A2K0BTDF
RES 2Kohm 1/8W 0.1% 0805

RES 2Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A110572DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110572DKR-ND
Chip Resistor - Surface Mount A110572DKR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110572CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110572CT-ND
Chip Resistor - Surface Mount A110572CT-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110572TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110572TR-ND
Chip Resistor - Surface Mount A110572TR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7384 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7384
Surface Mount Thin Film Resistor, Rp73 Series, 2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7384
Surface Mount Thin Film Resistor, RP73 Series, 2 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 2 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, 2K, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96X2617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96X2617
Res, 2K, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96X2617
RES, 2K, 0.1%, 0.25W, 0805, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 Series RoHS Compliant: Yes

RES, 2K, 0.1%, 0.25W, 0805, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 Series RoHS Compliant: Yes

Supplier's Site
Res, 2K, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9453
Res, 2K, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9453
RES, 2K, 0.1%, 0.25W, 0805, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 Series RoHS Compliant: Yes

RES, 2K, 0.1%, 0.25W, 0805, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF2A2K0BTDF A110572DKR-ND 24W7384 96X2617
Product Name RES 2K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 2 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity Res, 2K, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details