TE Connectivity RES 29.4 OHM 1/8W 0.1% 0805 RP73PF2A29R4BTDF

Description
RES 29.4ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 29.4ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/8W 0.1% 0805 - RP73PF2A29R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/8W 0.1% 0805
RP73PF2A29R4BTDF
RES 29.4 OHM 1/8W 0.1% 0805 RP73PF2A29R4BTDF
RES 29.4ohm 1/8W 0.1% 0805

RES 29.4ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A29R4BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A29R4BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A29R4BTDFCT-ND
29.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

29.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A29R4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A29R4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A29R4BTDFTR-ND
29.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

29.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF2A29R4BTDF 1712-RP73PF2A29R4BTDFCT-ND
Product Name RES 29.4 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details