TE Connectivity RES 294 OHM 1/8W 0.1% 0805 RP73PF2A294RBTDF

Description
RES 294ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 294ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1/8W 0.1% 0805 - RP73PF2A294RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/8W 0.1% 0805
RP73PF2A294RBTDF
RES 294 OHM 1/8W 0.1% 0805 RP73PF2A294RBTDF
RES 294ohm 1/8W 0.1% 0805

RES 294ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A294RBTDF
Product Name RES 294 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details