TE Connectivity RES 28.7 OHM 1/8W 0.1% 0805 RP73PF2A28R7BTDF

Description
RES 28.7ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 28.7ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/8W 0.1% 0805 - RP73PF2A28R7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/8W 0.1% 0805
RP73PF2A28R7BTDF
RES 28.7 OHM 1/8W 0.1% 0805 RP73PF2A28R7BTDF
RES 28.7ohm 1/8W 0.1% 0805

RES 28.7ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 28.7 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7460 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 28.7 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7460
Surface Mount Thin Film Resistor, Rp73 Series, 28.7 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7460
Surface Mount Thin Film Resistor, RP73 Series, 28.7 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 28.7 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A28R7BTDF 24W7460
Product Name RES 28.7 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 28.7 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 28.7 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers