TE Connectivity RES 28K OHM 1/8W 0.1% 0805 RP73PF2A28KBTDF

Description
RES 28Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 28Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/8W 0.1% 0805 - RP73PF2A28KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/8W 0.1% 0805
RP73PF2A28KBTDF
RES 28K OHM 1/8W 0.1% 0805 RP73PF2A28KBTDF
RES 28Kohm 1/8W 0.1% 0805

RES 28Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 28 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7457 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 28 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7457
Surface Mount Thin Film Resistor, Rp73 Series, 28 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7457
Surface Mount Thin Film Resistor, RP73 Series, 28 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 28 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A28KBTDF 24W7457
Product Name RES 28K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 28 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers