TE Connectivity RES 287 OHM 1/8W 0.1% 0805 RP73PF2A287RBTDF

Description
RES 287ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 287ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/8W 0.1% 0805 - RP73PF2A287RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/8W 0.1% 0805
RP73PF2A287RBTDF
RES 287 OHM 1/8W 0.1% 0805 RP73PF2A287RBTDF
RES 287ohm 1/8W 0.1% 0805

RES 287ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A287RBTDF
Product Name RES 287 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details