TE Connectivity RES 27.4 OHM 1/8W 0.1% 0805 RP73PF2A27R4BTDF

Description
RES 27.4ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 27.4ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/8W 0.1% 0805 - RP73PF2A27R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/8W 0.1% 0805
RP73PF2A27R4BTDF
RES 27.4 OHM 1/8W 0.1% 0805 RP73PF2A27R4BTDF
RES 27.4ohm 1/8W 0.1% 0805

RES 27.4ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 27.4 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7454 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 27.4 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7454
Surface Mount Thin Film Resistor, Rp73 Series, 27.4 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7454
Surface Mount Thin Film Resistor, RP73 Series, 27.4 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 27.4 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A27R4BTDF 24W7454
Product Name RES 27.4 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 27.4 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 27.4 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details