TE Connectivity RES 274 OHM 1/8W 0.1% 0805 RP73PF2A274RBTDF

Description
RES 274ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 274ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/8W 0.1% 0805 - RP73PF2A274RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/8W 0.1% 0805
RP73PF2A274RBTDF
RES 274 OHM 1/8W 0.1% 0805 RP73PF2A274RBTDF
RES 274ohm 1/8W 0.1% 0805

RES 274ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A274RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A274RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A274RBTDFCT-ND
274 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

274 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A274RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A274RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A274RBTDFTR-ND
274 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

274 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A274RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A274RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A274RBTDFDKR-ND
274 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

274 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7456 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7456
Surface Mount Thin Film Resistor, Rp73 Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7456
Surface Mount Thin Film Resistor, RP73 Series, 274 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 274 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A274RBTDF 1712-RP73PF2A274RBTDFCT-ND 24W7456
Product Name RES 274 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 274 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 274 ohms 274 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details