TE Connectivity RES 274K OHM 1/8W 0.1% 0805 RP73PF2A274KBTDF

Description
RES 274Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 274Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/8W 0.1% 0805 - RP73PF2A274KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/8W 0.1% 0805
RP73PF2A274KBTDF
RES 274K OHM 1/8W 0.1% 0805 RP73PF2A274KBTDF
RES 274Kohm 1/8W 0.1% 0805

RES 274Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 274 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7455 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 274 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7455
Surface Mount Thin Film Resistor, Rp73 Series, 274 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7455
Surface Mount Thin Film Resistor, RP73 Series, 274 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 274 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A274KBTDF 24W7455
Product Name RES 274K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 274 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details