TE Connectivity RES 26.1K OHM 1/8W 0.1% 0805 RP73PF2A26K1BTDF

Description
RES 26.1Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 26.1Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/8W 0.1% 0805 - RP73PF2A26K1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/8W 0.1% 0805
RP73PF2A26K1BTDF
RES 26.1K OHM 1/8W 0.1% 0805 RP73PF2A26K1BTDF
RES 26.1Kohm 1/8W 0.1% 0805

RES 26.1Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 26.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7445 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 26.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7445
Surface Mount Thin Film Resistor, Rp73 Series, 26.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7445
Surface Mount Thin Film Resistor, RP73 Series, 26.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 26.1 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A26K1BTDF 24W7445
Product Name RES 26.1K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 26.1 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 26100 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details