TE Connectivity RES 25.5K OHM 1/8W 0.1% 0805 RP73PF2A25K5BTDF

Description
RES 25.5Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 25.5Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/8W 0.1% 0805 - RP73PF2A25K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/8W 0.1% 0805
RP73PF2A25K5BTDF
RES 25.5K OHM 1/8W 0.1% 0805 RP73PF2A25K5BTDF
RES 25.5Kohm 1/8W 0.1% 0805

RES 25.5Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A25K5BTDF
Product Name RES 25.5K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details