TE Connectivity RES 24.9K OHM 1/8W 0.1% 0805 RP73PF2A24K9BTDF

Description
RES 24.9Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 24.9Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/8W 0.1% 0805 - RP73PF2A24K9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W 0.1% 0805
RP73PF2A24K9BTDF
RES 24.9K OHM 1/8W 0.1% 0805 RP73PF2A24K9BTDF
RES 24.9Kohm 1/8W 0.1% 0805

RES 24.9Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7434 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7434
Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7434
Surface Mount Thin Film Resistor, RP73 Series, 24.9 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 24.9 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A24K9BTDF 24W7434
Product Name RES 24.9K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 24.9 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details