TE Connectivity RES 23.2 OHM 1/8W 0.1% 0805 RP73PF2A23R2BTDF

Description
RES 23.2ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 23.2ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/8W 0.1% 0805 - RP73PF2A23R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/8W 0.1% 0805
RP73PF2A23R2BTDF
RES 23.2 OHM 1/8W 0.1% 0805 RP73PF2A23R2BTDF
RES 23.2ohm 1/8W 0.1% 0805

RES 23.2ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A23R2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A23R2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A23R2BTDFTR-ND
23.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

23.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A23R2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A23R2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A23R2BTDFCT-ND
23.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

23.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A23R2BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A23R2BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A23R2BTDFDKR-ND
23.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

23.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 23.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7427 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 23.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7427
Surface Mount Thin Film Resistor, Rp73 Series, 23.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7427
Surface Mount Thin Film Resistor, RP73 Series, 23.2 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 23.2 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A23R2BTDF 1712-RP73PF2A23R2BTDFTR-ND 24W7427
Product Name RES 23.2 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 23.2 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details