TE Connectivity Chip Resistor - Surface Mount RP73PF2A237RBTDF

Description
237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A237RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A237RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A237RBTDFTR-ND
237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A237RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A237RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A237RBTDFCT-ND
237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 237 OHM 1/8W 0.1% 0805 - RP73PF2A237RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/8W 0.1% 0805
RP73PF2A237RBTDF
RES 237 OHM 1/8W 0.1% 0805 RP73PF2A237RBTDF
RES 237ohm 1/8W 0.1% 0805

RES 237ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 237 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7432 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 237 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7432
Surface Mount Thin Film Resistor, Rp73 Series, 237 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7432
Surface Mount Thin Film Resistor, RP73 Series, 237 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 237 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A237RBTDFTR-ND RP73PF2A237RBTDF 24W7432
Product Name Chip Resistor - Surface Mount RES 237 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 237 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers