TE Connectivity ™ RES 22.6K OHM 1/8W 0.1% 0805 RP73PF2A22K6BTDF

Description
RES 22.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 22.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/8W 0.1% 0805 - RP73PF2A22K6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/8W 0.1% 0805
RP73PF2A22K6BTDF
RES 22.6K OHM 1/8W 0.1% 0805 RP73PF2A22K6BTDF
RES 22.6Kohm 1/8W 0.1% 0805

RES 22.6Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A22K6BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A22K6BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A22K6BTDFTR-ND
22.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

22.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF2A22K6BTDF 1712-RP73PF2A22K6BTDFTR-ND
Product Name RES 22.6K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD185JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2176766-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers