TE Connectivity RES 210 OHM 1/8W 0.1% 0805 RP73PF2A210RBTDF

Description
RES 210ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 210ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/8W 0.1% 0805 - RP73PF2A210RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/8W 0.1% 0805
RP73PF2A210RBTDF
RES 210 OHM 1/8W 0.1% 0805 RP73PF2A210RBTDF
RES 210ohm 1/8W 0.1% 0805

RES 210ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A210RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A210RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A210RBTDFDKR-ND
210 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

210 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A210RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A210RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A210RBTDFTR-ND
210 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

210 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A210RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A210RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A210RBTDFCT-ND
210 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

210 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7414 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7414
Surface Mount Thin Film Resistor, Rp73 Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7414
Surface Mount Thin Film Resistor, RP73 Series, 210 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 210 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A210RBTDF 1712-RP73PF2A210RBTDFDKR-ND 24W7414
Product Name RES 210 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 210 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 210 ohms 210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details