TE Connectivity RES 20.5 OHM 1/8W 0.1% 0805 RP73PF2A20R5BTDF

Description
RES 20.5ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 20.5ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/8W 0.1% 0805 - RP73PF2A20R5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/8W 0.1% 0805
RP73PF2A20R5BTDF
RES 20.5 OHM 1/8W 0.1% 0805 RP73PF2A20R5BTDF
RES 20.5ohm 1/8W 0.1% 0805

RES 20.5ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 20.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7404 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 20.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7404
Surface Mount Thin Film Resistor, Rp73 Series, 20.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7404
Surface Mount Thin Film Resistor, RP73 Series, 20.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 20.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A20R5BTDF 24W7404
Product Name RES 20.5 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 20.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 20.5 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers