TE Connectivity RES 20K OHM 1/8W 0.1% 0805 RP73PF2A20KBTDF

Description
RES 20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/8W 0.1% 0805 - RP73PF2A20KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/8W 0.1% 0805
RP73PF2A20KBTDF
RES 20K OHM 1/8W 0.1% 0805 RP73PF2A20KBTDF
RES 20Kohm 1/8W 0.1% 0805

RES 20Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 20K, 0.1%, 150V, 0805; Resistance Te Connectivity - 84Y5033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 150V, 0805; Resistance Te Connectivity
84Y5033
Res, Thin Film, 20K, 0.1%, 150V, 0805; Resistance Te Connectivity 84Y5033
RES, THIN FILM, 20K, 0.1%, 150V, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 150V, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 20 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7401 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 20 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7401
Surface Mount Thin Film Resistor, Rp73 Series, 20 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7401
Surface Mount Thin Film Resistor, RP73 Series, 20 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 20 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A20KBTDF 84Y5033 24W7401
Product Name RES 20K OHM 1/8W 0.1% 0805 Res, Thin Film, 20K, 0.1%, 150V, 0805; Resistance Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 20 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details