TE Connectivity Chip Resistor - Surface Mount RP73PF2A205RBTDF

Description
205 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
205 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A205RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A205RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A205RBTDFTR-ND
205 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

205 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 205 OHM 1/8W 0.1% 0805 - RP73PF2A205RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/8W 0.1% 0805
RP73PF2A205RBTDF
RES 205 OHM 1/8W 0.1% 0805 RP73PF2A205RBTDF
RES 205ohm 1/8W 0.1% 0805

RES 205ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 205 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7408 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 205 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7408
Surface Mount Thin Film Resistor, Rp73 Series, 205 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7408
Surface Mount Thin Film Resistor, RP73 Series, 205 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 205 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A205RBTDFTR-ND RP73PF2A205RBTDF 24W7408
Product Name Chip Resistor - Surface Mount RES 205 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 205 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details