TE Connectivity RES 205K OHM 1/8W 0.1% 0805 RP73PF2A205KBTDF

Description
RES 205Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 205Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/8W 0.1% 0805 - RP73PF2A205KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/8W 0.1% 0805
RP73PF2A205KBTDF
RES 205K OHM 1/8W 0.1% 0805 RP73PF2A205KBTDF
RES 205Kohm 1/8W 0.1% 0805

RES 205Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A205KBTDF
Product Name RES 205K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details