TE Connectivity Chip Resistor - Surface Mount RP73PF2A200RBTDF

Description
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110476TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110476TR-ND
Chip Resistor - Surface Mount A110476TR-ND
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110476CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110476CT-ND
Chip Resistor - Surface Mount A110476CT-ND
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110476DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110476DKR-ND
Chip Resistor - Surface Mount A110476DKR-ND
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 200 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7406 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 200 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7406
Surface Mount Thin Film Resistor, Rp73 Series, 200 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7406
Surface Mount Thin Film Resistor, RP73 Series, 200 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 200 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, 200R, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 20R9002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
20R9002
Res, 200R, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 20R9002
RES, 200R, 0.1%, 0.25W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 200R, 0.1%, 0.25W, 0805, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110476TR-ND 24W7406 20R9002
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 200 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity Res, 200R, 0.1%, 0.25W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details