TE Connectivity RES 1.87K OHM 1/8W 0.1% 0805 RP73PF2A1K87BTDF

Description
RES 1.87Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 1.87Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/8W 0.1% 0805 - RP73PF2A1K87BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/8W 0.1% 0805
RP73PF2A1K87BTDF
RES 1.87K OHM 1/8W 0.1% 0805 RP73PF2A1K87BTDF
RES 1.87Kohm 1/8W 0.1% 0805

RES 1.87Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A1K87BTDF
Product Name RES 1.87K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers