TE Connectivity RES 1.5K OHM 1/8W 0.1% 0805 RP73PF2A1K5BTDF

Description
RES 1.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/8W 0.1% 0805 - RP73PF2A1K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/8W 0.1% 0805
RP73PF2A1K5BTDF
RES 1.5K OHM 1/8W 0.1% 0805 RP73PF2A1K5BTDF
RES 1.5Kohm 1/8W 0.1% 0805

RES 1.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A110560TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110560TR-ND
Chip Resistor - Surface Mount A110560TR-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110560CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110560CT-ND
Chip Resistor - Surface Mount A110560CT-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110560DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110560DKR-ND
Chip Resistor - Surface Mount A110560DKR-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 1.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7256 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7256
Surface Mount Thin Film Resistor, Rp73 Series, 1.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7256
Surface Mount Thin Film Resistor, RP73 Series, 1.5 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.5 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A1K5BTDF A110560TR-ND 24W7256
Product Name RES 1.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 1.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers