TE Connectivity RES 1.54K OHM 1/8W 0.1% 0805 RP73PF2A1K54BTDF

Description
RES 1.54Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.54Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/8W 0.1% 0805 - RP73PF2A1K54BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/8W 0.1% 0805
RP73PF2A1K54BTDF
RES 1.54K OHM 1/8W 0.1% 0805 RP73PF2A1K54BTDF
RES 1.54Kohm 1/8W 0.1% 0805

RES 1.54Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A110561TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110561TR-ND
Chip Resistor - Surface Mount A110561TR-ND
1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110561CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110561CT-ND
Chip Resistor - Surface Mount A110561CT-ND
1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110561DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110561DKR-ND
Chip Resistor - Surface Mount A110561DKR-ND
1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 1.54 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7257 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.54 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7257
Surface Mount Thin Film Resistor, Rp73 Series, 1.54 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7257
Surface Mount Thin Film Resistor, RP73 Series, 1.54 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.54 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A1K54BTDF A110561TR-ND 24W7257
Product Name RES 1.54K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 1.54 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD755GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details