TE Connectivity RES 1.33K OHM 1/8W 0.1% 0805 RP73PF2A1K33BTDF

Description
RES 1.33Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.33Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/8W 0.1% 0805 - RP73PF2A1K33BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/8W 0.1% 0805
RP73PF2A1K33BTDF
RES 1.33K OHM 1/8W 0.1% 0805 RP73PF2A1K33BTDF
RES 1.33Kohm 1/8W 0.1% 0805

RES 1.33Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A110555CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110555CT-ND
Chip Resistor - Surface Mount A110555CT-ND
1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110555TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110555TR-ND
Chip Resistor - Surface Mount A110555TR-ND
1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1K33, 1%, 0805; Resistance Te Connectivity - 24W7251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1K33, 1%, 0805; Resistance Te Connectivity
24W7251
Resistor, Thin Film, 1K33, 1%, 0805; Resistance Te Connectivity 24W7251
RESISTOR, THIN FILM, 1K33, 1%, 0805; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 1K33, 1%, 0805; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A1K33BTDF A110555CT-ND 24W7251
Product Name RES 1.33K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 1K33, 1%, 0805; Resistance Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1330 ohms 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details