1.24 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
1.24 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
1.24 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
RES 1K24ohm 1/8W 0.1% 0805
Surface Mount Thin Film Resistor, RP73 Series, 1.24 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
RES SMD 1.24K OHM 0.1% 1/4W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A110552DKR-ND | RP73PF2A1K24BTDF | 24W7248 | RP73PF2A1K24BTDF |
| Product Name | Chip Resistor - Surface Mount | RES 1K24 OHM 1/8W 0.1% 0805 | Surface Mount Thin Film Resistor, Rp73 Series, 1.24 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |