TE Connectivity Chip Resistor - Surface Mount RP73PF2A1K21BTDF

Description
1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110551DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110551DKR-ND
Chip Resistor - Surface Mount A110551DKR-ND
1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110551TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110551TR-ND
Chip Resistor - Surface Mount A110551TR-ND
1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110551CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110551CT-ND
Chip Resistor - Surface Mount A110551CT-ND
1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1K21, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 92AH5976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
92AH5976
Res, 1K21, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 92AH5976
RES, 1K21, 0.1%, 0.25W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1K21, 0.1%, 0.25W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A110551DKR-ND 92AH5976
Product Name Chip Resistor - Surface Mount Res, 1K21, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers